Lutron Electronics Co., Inc. Duplex/Single Receptacle CAR-15-LA

Description
" DUPLEX, DIMMING TYPE GLOSS LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H CAR MODEL "
Datasheet
Description
" DUPLEX, DIMMING TYPE GLOSS LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H CAR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CAR-15-LA - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
CAR-15-LA
Duplex/Single Receptacle CAR-15-LA
" DUPLEX, DIMMING TYPE GLOSS LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL, RESIDENTIAL GRADE UL, CSA, NOM APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BACK WIRING CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H CAR MODEL "

"

  • DUPLEX, DIMMING TYPE
  • GLOSS LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL, RESIDENTIAL GRADE
  • UL, CSA, NOM APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BACK WIRING
  • CLARO[R] BRAND
  • OVERALL DIMENSION 2.94 INCH W X 1.31 INCH D X 4.69 INCH H
  • CAR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number CAR-15-LA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
IP44 Splashproof 15° Angled Receptacle - F42S03A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 4303.2014.00 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details