"
DUPLEX WITH LED INDICATOR LIGHT TYPE
GLOSS WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL/RESIDENTI
AL GRADE
UL, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
CLARO[R] BRAND
DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
CAR MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
DUPLEX WITH LED INDICATOR LIGHT TYPE
GLOSS WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL/RESIDENTI
AL GRADE
UL, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
CLARO[R] BRAND
DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
CAR MODEL
"
"
DUPLEX WITH LED INDICATOR LIGHT TYPE
GLOSS WHITE COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL/RESIDENTI
AL GRADE
UL, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK WIRING
CLARO[R] BRAND
DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
CAR MODEL
"