Interpower Two Function Hospital Grade Power Entry Module 83550020

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60 Hz Class: Class I Quick Disconnects: 3/6.3 mm Terminal Material: Tin-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C20 Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 2 / 5μA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Screw General Material: See Remarks Color: Black CE Marking: no REMARKS: Nickel plated enclosure, thermoplastic inlet.Low leakage for medical applications.
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60 Hz Class: Class I Quick Disconnects: 3/6.3 mm Terminal Material: Tin-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C20 Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 2 / 5μA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Screw General Material: See Remarks Color: Black CE Marking: no REMARKS: Nickel plated enclosure, thermoplastic inlet.Low leakage for medical applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Function Hospital Grade Power Entry Module - 83550020 - Interpower
Oskaloosa, IA, United States
Two Function Hospital Grade Power Entry Module
83550020
Two Function Hospital Grade Power Entry Module 83550020
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60 Hz Class: Class I Quick Disconnects: 3/6.3 mm Terminal Material: Tin-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C20 Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 2 / 5μA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Screw General Material: See Remarks Color: Black CE Marking: no REMARKS: Nickel plated enclosure, thermoplastic inlet.Low leakage for medical applications.

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 40ºC

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60 Hz

Class: Class I

Quick Disconnects: 3/6.3 mm

Terminal Material: Tin-plated brass

Power Inlet: yes

Access Outlet: no

Sheet Style: C20

Switch: no

Fuse: no

Voltage Selector: no

Circuit Breaker: no

Filter: yes

Leak Current Value: 2 / 5μA

Filtering Bandwidth : 100KHz to 30MHz

Mounting Style: Screw

General Material: See Remarks

Color: Black

CE Marking: no

REMARKS: Nickel plated enclosure, thermoplastic inlet.Low leakage for medical applications.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83550020
Product Name Two Function Hospital Grade Power Entry Module
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

16A/250V Cont. European Splash Resistant Socket - 88010352 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Two Function Power Entry Module - 83510353 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Japanese Panel Mount Single Receptacle - 88040350 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration JIS; Other; JIS C8303
View Details
Swiss Black 10A/250V Socket - 88052041 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details