Lutron Electronics Co., Inc. GFCI Duplex Receptacle CAR-15-GFST-LA

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE LIGHT ALMOND COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE LIGHT ALMOND COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - CAR-15-GFST-LA - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
GFCI Duplex Receptacle
CAR-15-GFST-LA
GFCI Duplex Receptacle CAR-15-GFST-LA
" DUPLEX WITH LED INDICATOR LIGHT TYPE LIGHT ALMOND COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • LIGHT ALMOND COLOR
  • UL 943/498, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • FREQUENCY 60 HZ
  • HUMIDITY 95 PERCENTAGE
  • TEMPERATURE RATING -35 TO 66 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number CAR-15-GFST-LA
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
IP67 Watertight 15° Angled Receptacle - F41S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6805-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers