Lutron Electronics Co., Inc. Duplex/Single Receptacle CAR-15-DDTR-BL

Description
" DUPLEX, DIMMING TYPE GLOSS BLACK COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H CAR MODEL "
Datasheet
Description
" DUPLEX, DIMMING TYPE GLOSS BLACK COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H CAR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CAR-15-DDTR-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Duplex/Single Receptacle
CAR-15-DDTR-BL
Duplex/Single Receptacle CAR-15-DDTR-BL
" DUPLEX, DIMMING TYPE GLOSS BLACK COLOR 5-15R CONFIGURATION COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE UL, CSA, NOM APPROVAL 120/125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING TAMPER RESISTANT BACK WIRING CLARO[R] BRAND OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H CAR MODEL "

"

  • DUPLEX, DIMMING TYPE
  • GLOSS BLACK COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL, RESIDENTIAL, SPECIFICATION GRADE
  • UL, CSA, NOM APPROVAL
  • 120/125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • TAMPER RESISTANT
  • BACK WIRING
  • CLARO[R] BRAND
  • OVERALL DIMENSION 2.94 INCH W X 1.43 INCH D X 4.69 INCH H
  • CAR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number CAR-15-DDTR-BL
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Rectangular Power Connectors - 1-6450170-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details