Lutron Electronics Co., Inc. Dimmer Switch AYLV-603P-BR

Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS BROWN FINISH 3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/450 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE ARIADNI[R] BRAND AYLV MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS BROWN FINISH 3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/450 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE ARIADNI[R] BRAND AYLV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AYLV-603P-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AYLV-603P-BR
Dimmer Switch AYLV-603P-BR
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS BROWN FINISH 3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 VA/450 W LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE ARIADNI[R] BRAND AYLV MODEL "

"

  • WALL DIMMER TYPE
  • 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE
  • GLOSS BROWN FINISH
  • 3-WAY OPERATION TYPE
  • UL 1472, CSA C22.2 APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 VA/450 W LOAD RATING
  • PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • ARIADNI[R] BRAND
  • AYLV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AYLV-603P-BR
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
THE EXTENDER: HI/LO/OFF LAMP DIMMER AND LIFE EXTENDER FOR 3-PRONG CORDS - 402011 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Slide Dimmer
View Details