Lutron Electronics Co., Inc. Dimmer Switch AYF-103P-277-WH

Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT, LED LOAD TYPE ARIADNI[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F AYF MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT, LED LOAD TYPE ARIADNI[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F AYF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AYF-103P-277-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AYF-103P-277-WH
Dimmer Switch AYF-103P-277-WH
" WALL DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE UL 1472, CSA C22.2 APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 277 VAC AT 60 HZ VOLTAGE RATING 6 AMPERE LOAD RATING PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT, LED LOAD TYPE ARIADNI[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F AYF MODEL "

"

  • WALL DIMMER TYPE
  • 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE
  • GLOSS WHITE FINISH
  • 1-POLE/3-WAY WITH NEUTRAL OPERATION TYPE
  • UL 1472, CSA C22.2 APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 277 VAC AT 60 HZ VOLTAGE RATING
  • 6 AMPERE LOAD RATING
  • PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
  • FLUORESCENT, LED LOAD TYPE
  • ARIADNI[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • AYF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AYF-103P-277-WH
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details