Lutron Electronics Co., Inc. Dimmer Switch AYCL-253P-WH

Description
" WALL/SLIDE DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE UL 1472, CSA C22.2 APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 250 W (CFL/LED), 600 W (INCANDESCENT), 350 W LOAD RATING PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA WHITE (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE ARIADNI[R] BRAND AYCL MODEL "
Datasheet
Description
" WALL/SLIDE DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE UL 1472, CSA C22.2 APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 250 W (CFL/LED), 600 W (INCANDESCENT), 350 W LOAD RATING PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA WHITE (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE ARIADNI[R] BRAND AYCL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AYCL-253P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AYCL-253P-WH
Dimmer Switch AYCL-253P-WH
" WALL/SLIDE DIMMER TYPE 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE UL 1472, CSA C22.2 APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 250 W (CFL/LED), 600 W (INCANDESCENT), 350 W LOAD RATING PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE 1-GANG FASSADA WHITE (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE ARIADNI[R] BRAND AYCL MODEL "

"

  • WALL/SLIDE DIMMER TYPE
  • 2.86 INCH W X 1.41 INCH D X 4.6 INCH H SIZE
  • GLOSS WHITE FINISH
  • 1-POLE/3-WAY, MULTI-LOCATION OPERATION TYPE
  • UL 1472, CSA C22.2 APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 250 W (CFL/LED), 600 W (INCANDESCENT), 350 W LOAD RATING
  • PRESET SLIDE, TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG FASSADA WHITE (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, DIMMABLE CFL/LED LOAD TYPE
  • ARIADNI[R] BRAND
  • AYCL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AYCL-253P-WH
Product Name Dimmer Switch
Controller Type Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1370758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 240v ac
View Details
DDS Rack Mount Dimmer - N9800-DK0 - Leviton Manufacturing
Specs
Application Interior; Commercial; Schools; Churches
Controller Type Toggle Dimmer
Lamp Power 8 to 19200 watts
View Details
Current Source DC Power Controller Module - SSI-40DCPM - Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Lamp Type LED Lamps
Lamp Power 50 watts
View Details