Lutron Electronics Co., Inc. Dimmer Switch AYCL-153P-LA

Description
" WALL DIMMER TYPE GLOSS LIGHT ALMOND FINISH SINGLE POLE, THREE WAY OPERATION TYPE UL APPROVAL KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGE N) LOAD RATING DECORATOR WALL PLATE TYPE COMPACT FLUORESCENT/INCANDES CENT/HALOGEN LOAD TYPE CL[T], ARIADNI[R] BRAND LIGHTED AYCL-153P MODEL "
Datasheet
Description
" WALL DIMMER TYPE GLOSS LIGHT ALMOND FINISH SINGLE POLE, THREE WAY OPERATION TYPE UL APPROVAL KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGE N) LOAD RATING DECORATOR WALL PLATE TYPE COMPACT FLUORESCENT/INCANDES CENT/HALOGEN LOAD TYPE CL[T], ARIADNI[R] BRAND LIGHTED AYCL-153P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AYCL-153P-LA - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AYCL-153P-LA
Dimmer Switch AYCL-153P-LA
" WALL DIMMER TYPE GLOSS LIGHT ALMOND FINISH SINGLE POLE, THREE WAY OPERATION TYPE UL APPROVAL KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION 120 V VOLTAGE RATING BOX STANDARD PACKAGE 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGE N) LOAD RATING DECORATOR WALL PLATE TYPE COMPACT FLUORESCENT/INCANDES CENT/HALOGEN LOAD TYPE CL[T], ARIADNI[R] BRAND LIGHTED AYCL-153P MODEL "

"

  • WALL DIMMER TYPE
  • GLOSS LIGHT ALMOND FINISH
  • SINGLE POLE, THREE WAY OPERATION TYPE
  • UL APPROVAL
  • KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION
  • 120 V VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • DECORATOR WALL PLATE TYPE
  • COMPACT FLUORESCENT/INCANDESCENT/HALOGEN LOAD TYPE
  • CL[T], ARIADNI[R] BRAND
  • LIGHTED
  • AYCL-153P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AYCL-153P-LA
Product Name Dimmer Switch
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Lighting Controllers - 707231 - RS Components, Ltd.
Specs
Controller Type LED Controller
View Details
DS Dimmer Module - ADSAC-1DM - Leviton Manufacturing
Leviton Manufacturing
Specs
Application Interior; Commercial
Controller Type Rotary Dimmer
Lamp Power 1200 watts
View Details
DMX Driver RGB LED - 12VDC 2A 72W - LC-OL-DMX-D - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 72 watts
View Details