"
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
GLOSS ALMOND COLOR
UL, CSA APPROVAL
1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL
300 W 1-POLE DIMMER LIGHT CONTROL
ARIADNI[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
PACKAGING TYPE CLAMSHELL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
GLOSS ALMOND COLOR
UL, CSA APPROVAL
1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL
300 W 1-POLE DIMMER LIGHT CONTROL
ARIADNI[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
PACKAGING TYPE CLAMSHELL
"
"
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
GLOSS ALMOND COLOR
UL, CSA APPROVAL
1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL
300 W 1-POLE DIMMER LIGHT CONTROL
ARIADNI[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
PACKAGING TYPE CLAMSHELL
"