AY2-LFSQ-IV -- MULTIFUNCTION CONTROL
Lutron Electronics Co., Inc.
Multifunction Control
AY2-LFSQ-IV
Description
"
IVORY COLOR
UL, NOM APPROVAL
1.5 AMPERE AT 120 V 60 HZ FAN CONTROL
300 W INCANDESCENT LIGHT CONTROL
ARIADNI. BRAND
"
-
Lutron Electronics Co., Inc.
Datasheet
Description
"
IVORY COLOR
UL, NOM APPROVAL
1.5 AMPERE AT 120 V 60 HZ FAN CONTROL
300 W INCANDESCENT LIGHT CONTROL
ARIADNI. BRAND
"
Datasheet
Suppliers
"
IVORY COLOR
UL, NOM APPROVAL
1.5 AMPERE AT 120 V 60 HZ FAN CONTROL
300 W INCANDESCENT LIGHT CONTROL
ARIADNI. BRAND
"
"
- IVORY COLOR
- UL, NOM APPROVAL
- 1.5 AMPERE AT 120 V 60 HZ FAN CONTROL
- 300 W INCANDESCENT LIGHT CONTROL
- ARIADNI. BRAND
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
AY2-LFSQ-IV |
|
Product Name
|
Multifunction Control |
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Controller Type
Daylight Sensor; Sensor Switch
Mounting
Wall/Ceiling
View Details
Application
Interior; Commercial; Architectural Grade
Controller Type
Manual On/Off
Number of lamps
1 to 512
View Details
Metaphase Technologies, Inc.
Application
Interior; Commercial; Industrial; Residential
Lamp Type
LED Lamps
Lamp Power
50 watts
View Details