Lutron Electronics Co., Inc. Dimmer Switch AY-600P-BR

Description
" WALL DIMMER TYPE BROWN GLOSS FINISH SINGLE POLE OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE ARIADNI[R] BRAND AY-600P MODEL "
Datasheet
Description
" WALL DIMMER TYPE BROWN GLOSS FINISH SINGLE POLE OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE ARIADNI[R] BRAND AY-600P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AY-600P-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AY-600P-BR
Dimmer Switch AY-600P-BR
" WALL DIMMER TYPE BROWN GLOSS FINISH SINGLE POLE OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE ARIADNI[R] BRAND AY-600P MODEL "

"

  • WALL DIMMER TYPE
  • BROWN GLOSS FINISH
  • SINGLE POLE OPERATION TYPE
  • UL, NOM APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 600 W LOAD RATING
  • PRESET LINEAR SLIDE WITH TRADITIONAL TOGGLE ON/OFF SWITCH OPERATOR TYPE
  • TRADITIONAL (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • ARIADNI[R] BRAND
  • AY-600P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AY-600P-BR
Product Name Dimmer Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Dimmer Switch - DVSC-10P-PL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details