"
WALL DIMMER TYPE
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
GLOSS BROWN FINISH
3-WAY OPERATION TYPE
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1000 W LOAD RATING
PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE
1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
ARIADNI[R] BRAND
INCLUDES AMBER LOCATOR LIGHT
AY MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
GLOSS BROWN FINISH
3-WAY OPERATION TYPE
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1000 W LOAD RATING
PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE
1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
ARIADNI[R] BRAND
INCLUDES AMBER LOCATOR LIGHT
AY MODEL
"
"
WALL DIMMER TYPE
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
GLOSS BROWN FINISH
3-WAY OPERATION TYPE
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1000 W LOAD RATING
PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE
1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
ARIADNI[R] BRAND
INCLUDES AMBER LOCATOR LIGHT
AY MODEL
"
"
WALL DIMMER TYPE
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
GLOSS BROWN FINISH
3-WAY OPERATION TYPE
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
1000 W LOAD RATING
PRESET SLIDE WITH TOGGLE ON/OFF SWITCH OPERATOR TYPE