PHOTODIODE, PLANAR; No. of Pins:2Pins; Diode Case Style:Planar; Wavelength of Peak Sensitivity:930nm; Angle of Half Sensitivity ±:60°; Dark Current:1.7µA; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 05M1269 |
| Product Name | Photodiode, Planar; No. Of Pins Advanced Photonix |
| RoHS Compliant | RoHS |