Photodiode 940nm 120° Box with Wire Leads
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | SLSD-71N200-ND |
| Product Name | Photodiodes |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 400 to 1100 nm (4000 to 11000 Å) |
| Peak Sensitivity Wavelength | 940 nm (9400 Å) |
| Photodiode Package | Box with Wire Leads |