Luna Innovations Photodiode, Planar Chip; No. Of Pins Advanced Photonix SLCD-61N1

Description
PHOTODIODE, PLANAR CHIP; No. of Pins:1Pins; Diode Case Style:Planar; Wavelength of Peak Sensitivity:930nm; Angle of Half Sensitivity ±:60°; Dark Current:1.7µA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; MSL:
Datasheet
Description
PHOTODIODE, PLANAR CHIP; No. of Pins:1Pins; Diode Case Style:Planar; Wavelength of Peak Sensitivity:930nm; Angle of Half Sensitivity ±:60°; Dark Current:1.7µA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; MSL:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Planar Chip; No. Of Pins Advanced Photonix - 05M1246 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Planar Chip; No. Of Pins Advanced Photonix
05M1246
Photodiode, Planar Chip; No. Of Pins Advanced Photonix 05M1246
PHOTODIODE, PLANAR CHIP; No. of Pins:1Pins; Diode Case Style:Planar; Wavelength of Peak Sensitivity:930nm; Angle of Half Sensitivity ±:60°; Dark Current:1.7µA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; MSL:

PHOTODIODE, PLANAR CHIP; No. of Pins:1Pins; Diode Case Style:Planar; Wavelength of Peak Sensitivity:930nm; Angle of Half Sensitivity ±:60°; Dark Current:1.7µA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; MSL:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05M1246
Product Name Photodiode, Planar Chip; No. Of Pins Advanced Photonix
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Switching Diodes - 1220850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4469 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 95 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS6-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details