Luna Innovations Photodiodes PDU-G101A

Description
Photodiode 10ns 61°
Request a Quote Datasheet
Description
Photodiode 10ns 61°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - PDU-G101A-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
PDU-G101A-ND
Photodiodes PDU-G101A-ND
Photodiode 10ns 61°

Photodiode 10ns 61°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number PDU-G101A-ND
Product Name Photodiodes
Spectral Response Range 200 to 365 nm (2000 to 3650 Å)
Photodiode Package THT
Sensitivity 0.1000 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays - S4111-16Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
APD Detector - NR4512 Series - California Eastern Laboratories - CEL
California Eastern Laboratories - CEL
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1310 to 1550 nm (13100 to 15500 Å)
View Details