Luna Innovations Photo Detectors - CdS Cells NSL-4960

Description
CdS Cells 515nm 0.5 ~ 17kOhms @ 10 lux
Request a Quote Datasheet
Description
CdS Cells 515nm 0.5 ~ 17kOhms @ 10 lux
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - CdS Cells - NSL-4960-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - CdS Cells
NSL-4960-ND
Photo Detectors - CdS Cells NSL-4960-ND
CdS Cells 515nm 0.5 ~ 17kOhms @ 10 lux

CdS Cells 515nm 0.5 ~ 17kOhms @ 10 lux

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number NSL-4960-ND
Product Name Photo Detectors - CdS Cells
Peak Sensitivity Wavelength 515 nm (5150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S16453-10K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Micropac Industries, Inc.
Specs
Photodiode Type PN Photodiode; PIN Photodiode (optional feature)
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 290 to 1200 nm (2900 to 12000 Å)
View Details