Luna Innovations LED Indication - Discrete LS-0630-014

Description
LED Indication - Discrete 1.9V TO-46-2 Lens Top Metal Can
Request a Quote Datasheet
Description
LED Indication - Discrete 1.9V TO-46-2 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LS-0630-014-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LS-0630-014-ND
LED Indication - Discrete LS-0630-014-ND
LED Indication - Discrete 1.9V TO-46-2 Lens Top Metal Can

LED Indication - Discrete 1.9V TO-46-2 Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number LS-0630-014-ND
Product Name LED Indication - Discrete
LED Package: TO-46-2 Lens Top Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 1416-L128-5080CB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
High Brightness LED - MT7303A-UR-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers