Luminus, Inc. LED White Lighting SST-70X-WDS-H50-KB571

Description
LED COOL WHITE 5700K 2020
Request a Quote Datasheet
Description
LED COOL WHITE 5700K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-70X-WDS-H50-KB571TR-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 5700K 2020

LED COOL WHITE 5700K 2020

Buy Now Datasheet
LED White Lighting - 1214-SST-70X-WDS-H50-KB571DKR-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 5700K 2020

LED COOL WHITE 5700K 2020

Buy Now Datasheet
LED White Lighting - 1214-SST-70X-WDS-H50-KB571CT-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 5700K 2020

LED COOL WHITE 5700K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-70X-WDS-H50-KB571TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details