Luminus, Inc. LED White Lighting SST-70X-WCS-H50-KA652

Description
LED Lighting SST-70X-W White, Cool 6500K 5.7V 1.5A 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting SST-70X-W White, Cool 6500K 5.7V 1.5A 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-70X-WCS-H50-KA652CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting SST-70X-W White, Cool 6500K 5.7V 1.5A 120° 2020 (5050 Metric)

LED Lighting SST-70X-W White, Cool 6500K 5.7V 1.5A 120° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 1214-SST-70X-WCS-H50-KA652TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting SST-70X-W White, Cool 6500K 5.7V 1.5A 120° 2020 (5050 Metric)

LED Lighting SST-70X-W White, Cool 6500K 5.7V 1.5A 120° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-70X-WCS-H50-KA652CT-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Circular LED lamp - SLI-325YC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers