Luminus, Inc. LED White Lighting SST-25-WE50-A2-G1502

Description
3535 PKG, MAX 3.75A (3V), 5000K,
Request a Quote Datasheet
Description
3535 PKG, MAX 3.75A (3V), 5000K,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-25-WE50-A2-G1502CT-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 3.75A (3V), 5000K,

3535 PKG, MAX 3.75A (3V), 5000K,

Buy Now Datasheet
LED White Lighting - 1214-SST-25-WE50-A2-G1502DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 3.75A (3V), 5000K,

3535 PKG, MAX 3.75A (3V), 5000K,

Buy Now Datasheet
LED White Lighting - 1214-SST-25-WE50-A2-G1502TR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 3.75A (3V), 5000K,

3535 PKG, MAX 3.75A (3V), 5000K,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-25-WE50-A2-G1502CT-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 516-AAMD-CM33-Z1C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details