Luminus, Inc. LED White Lighting SST-20V-WF40-A2-D3402

Description
3535 DOME TOP, MAX 3A (3V), 4000
Request a Quote Datasheet
Description
3535 DOME TOP, MAX 3A (3V), 4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-20V-WF40-A2-D3402CT-ND - DigiKey
Thief River Falls, MN, United States
3535 DOME TOP, MAX 3A (3V), 4000

3535 DOME TOP, MAX 3A (3V), 4000

Buy Now Datasheet
LED White Lighting - 1214-SST-20V-WF40-A2-D3402TR-ND - DigiKey
Thief River Falls, MN, United States
3535 DOME TOP, MAX 3A (3V), 4000

3535 DOME TOP, MAX 3A (3V), 4000

Buy Now Datasheet
LED White Lighting - 1214-SST-20V-WF40-A2-D3402DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 DOME TOP, MAX 3A (3V), 4000

3535 DOME TOP, MAX 3A (3V), 4000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-20V-WF40-A2-D3402CT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details