Luminus, Inc. LED White Lighting SST-20V-WF30-A2-D2302

Description
3535 DOME TOP, MAX 3A (3V), 3000
Request a Quote Datasheet
Description
3535 DOME TOP, MAX 3A (3V), 3000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-20V-WF30-A2-D2302DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 DOME TOP, MAX 3A (3V), 3000

3535 DOME TOP, MAX 3A (3V), 3000

Buy Now Datasheet
LED White Lighting - 1214-SST-20V-WF30-A2-D2302TR-ND - DigiKey
Thief River Falls, MN, United States
3535 DOME TOP, MAX 3A (3V), 3000

3535 DOME TOP, MAX 3A (3V), 3000

Buy Now Datasheet
LED White Lighting - 1214-SST-20V-WF30-A2-D2302CT-ND - DigiKey
Thief River Falls, MN, United States
3535 DOME TOP, MAX 3A (3V), 3000

3535 DOME TOP, MAX 3A (3V), 3000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-20V-WF30-A2-D2302DKR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Optics - LEDs - Light Pipes - SML-010DTT86 N - 1094440-SML-010DTT86 N - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Luminous Intensity 10 milliCandela
View Details
LED Indication - Discrete - 1497-1494-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details