Luminus, Inc. LED White Lighting SST-20-WF65-B2-D3652

Description
3535 PKG, MAX 2A (3V), 6500K, CR
Request a Quote Datasheet
Description
3535 PKG, MAX 2A (3V), 6500K, CR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-20-WF65-B2-D3652TR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2A (3V), 6500K, CR

3535 PKG, MAX 2A (3V), 6500K, CR

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WF65-B2-D3652DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2A (3V), 6500K, CR

3535 PKG, MAX 2A (3V), 6500K, CR

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WF65-B2-D3652CT-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2A (3V), 6500K, CR

3535 PKG, MAX 2A (3V), 6500K, CR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-20-WF65-B2-D3652TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 754-1536-1-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers