3535 PKG, MAX 2A (3V), 5700K, CR
3535 PKG, MAX 2A (3V), 5700K, CR
3535 PKG, MAX 2A (3V), 5700K, CR
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1214-SST-20-WF57-B2-D3572CT-ND |
| Product Name | LED White Lighting |
| LED Package: | 1414 (3535 Metric) |
| LED Type | White |
| Color Temperature | 5700 K |