Luminus, Inc. LED White Lighting SST-20-WF30-B2-D2302

Description
3535 PKG, MAX 2A (3V), 3000K, CR
Request a Quote Datasheet
Description
3535 PKG, MAX 2A (3V), 3000K, CR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-20-WF30-B2-D2302CT-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2A (3V), 3000K, CR

3535 PKG, MAX 2A (3V), 3000K, CR

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WF30-B2-D2302TR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2A (3V), 3000K, CR

3535 PKG, MAX 2A (3V), 3000K, CR

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WF30-B2-D2302DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2A (3V), 3000K, CR

3535 PKG, MAX 2A (3V), 3000K, CR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-20-WF30-B2-D2302CT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular high-brightness LED lamp - SLI-343DC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details