Luminus, Inc. LED White Lighting SST-20-WE57-B2-D5572

Description
3535 PKG, MAX 3A (3V), 5700K, CR
Request a Quote Datasheet
Description
3535 PKG, MAX 3A (3V), 5700K, CR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-20-WE57-B2-D5572CT-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 3A (3V), 5700K, CR

3535 PKG, MAX 3A (3V), 5700K, CR

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WE57-B2-D5572TR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 3A (3V), 5700K, CR

3535 PKG, MAX 3A (3V), 5700K, CR

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WE57-B2-D5572DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 3A (3V), 5700K, CR

3535 PKG, MAX 3A (3V), 5700K, CR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-20-WE57-B2-D5572CT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Optoelectronics - LED Indication - Discrete - 1241900-SMF-2432USBC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 110 degrees
View Details
2 suppliers