Luminus, Inc. LED White Lighting SST-20-WE57-A2-D5572

Description
3535 PKG, MAX 3A (3V), 5700K, CR
Request a Quote Datasheet
Description
3535 PKG, MAX 3A (3V), 5700K, CR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-20-WE57-A2-D5572DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 3A (3V), 5700K, CR

3535 PKG, MAX 3A (3V), 5700K, CR

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WE57-A2-D5572CT-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 3A (3V), 5700K, CR

3535 PKG, MAX 3A (3V), 5700K, CR

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WE57-A2-D5572TR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 3A (3V), 5700K, CR

3535 PKG, MAX 3A (3V), 5700K, CR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-20-WE57-A2-D5572DKR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Flat disc LED lamps - SLR-322DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers