Luminus, Inc. LED White Lighting SST-20-WDS-A120-L5502

Description
LED COOL WHITE 5000K 1414
Request a Quote Datasheet
Description
LED COOL WHITE 5000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-20-WDS-A120-L5502DKR-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 5000K 1414

LED COOL WHITE 5000K 1414

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WDS-A120-L5502TR-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 5000K 1414

LED COOL WHITE 5000K 1414

Buy Now Datasheet
LED White Lighting - 1214-SST-20-WDS-A120-L5502CT-ND - DigiKey
Thief River Falls, MN, United States
LED COOL WHITE 5000K 1414

LED COOL WHITE 5000K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-20-WDS-A120-L5502DKR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Chip LED with reflector - SML-012VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details