LED Lighting SST-20-W Horticulture White, Cool 6500K 3V 1.5A 120° 1414 (3535 Metric)
LED Lighting SST-20-W Horticulture White, Cool 6500K 3V 1.5A 120° 1414 (3535 Metric)
LED Lighting SST-20-W Horticulture White, Cool 6500K 3V 1.5A 120° 1414 (3535 Metric)
High Power LEDs - White Cool White LED 6500K 65 CRI
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1214-SST-20-WCS-B120-L4651TR-ND | SST-20-WCS-B120-L4651 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | White | |
| Color Temperature | 6500 K |