Luminus, Inc. LED White Lighting SST-12-W50S-A120-H4502

Description
3535 PKG, MAX 2.4A (3V), 5000K,
Request a Quote Datasheet
Description
3535 PKG, MAX 2.4A (3V), 5000K,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SST-12-W50S-A120-H4502DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2.4A (3V), 5000K,

3535 PKG, MAX 2.4A (3V), 5000K,

Buy Now Datasheet
LED White Lighting - 1214-SST-12-W50S-A120-H4502TR-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2.4A (3V), 5000K,

3535 PKG, MAX 2.4A (3V), 5000K,

Buy Now Datasheet
LED White Lighting - 1214-SST-12-W50S-A120-H4502CT-ND - DigiKey
Thief River Falls, MN, United States
3535 PKG, MAX 2.4A (3V), 5000K,

3535 PKG, MAX 2.4A (3V), 5000K,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SST-12-W50S-A120-H4502DKR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Mini-mold Chip LED - SML-D14YW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; White
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details