LED Lighting Color SST-10-DR Horticulture Red 660nm (640nm ~ 670nm) 1414 (3535 Metric)
LED Lighting Color SST-10-DR Horticulture Red 660nm (640nm ~ 670nm) 1414 (3535 Metric)
LED Lighting Color SST-10-DR Horticulture Red 660nm (640nm ~ 670nm) 1414 (3535 Metric)
High Power LEDs - Single Color 660nm DEEP RED 1mm 130 degree lens
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1214-SST-10-DR-B130-K660TR-ND | SST-10-DR-B130-K660 |
| Product Name | LED Color Lighting | High Power LEDs - Single Color |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | Red | |
| Peak Wavelength | 660 nm (6600 Å) |