Luminus, Inc. LED Color Lighting SST-10-DR-B130-G660

Description
LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 1214-1438-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1214-1438-2-ND
LED Color Lighting 1214-1438-2-ND
LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)

LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1214-1438-1-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1214-1438-1-ND
LED Color Lighting 1214-1438-1-ND
LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)

LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1214-1438-6-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1214-1438-6-ND
LED Color Lighting 1214-1438-6-ND
LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)

LED Lighting Color SST-10 Horticulture Red 660nm 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
SST-10-DR-B130-G660
High Power LEDs - Single Colour SST-10-DR-B130-G660
High Power LEDs - Single Colour Deep Red LED 660nm

High Power LEDs - Single Colour Deep Red LED 660nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1438-2-ND SST-10-DR-B130-G660
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Long Life Type Mini-mold Chip LED - SMLD12E2N1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 505 nm (5050 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details