Luminus, Inc. LED White Lighting SFT-70X-W65S-H50-KB652

Description
LED SFT-70X-W COOL WHT 2020
Request a Quote Datasheet
Description
LED SFT-70X-W COOL WHT 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-SFT-70X-W65S-H50-KB652TR-ND - DigiKey
Thief River Falls, MN, United States
LED SFT-70X-W COOL WHT 2020

LED SFT-70X-W COOL WHT 2020

Buy Now Datasheet
LED White Lighting - 1214-SFT-70X-W65S-H50-KB652CT-ND - DigiKey
Thief River Falls, MN, United States
LED SFT-70X-W COOL WHT 2020

LED SFT-70X-W COOL WHT 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-SFT-70X-W65S-H50-KB652TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details