Luminus, Inc. Led Lighting - LED Lighting - COBs, Engines, Modules - PT-54-RAX-L35-MPH PT-54-RAX-L35-MPH

Description
Manufacturer: Luminus Devices Inc. Win Source Part Number: 792661-PT-54-RAX-L35 -MPH Series: PT-54 Packaging: Tray Type: LED Module Color: Amber Features: With Connector Configuration: Rectangle Voltage - Forward (Vf) (Typ): 3V Current - Test: 13.5A Height: 6.40mm Lens Type: Flat Wavelength: 613nm Lumens/Watt @ Current - Test: 30 lm/W Flux @ Current/Temperature - Test: 1213 lm (990 lm ~ 1435 lm) Temperature - Test: 40°C Light Emitting Surface (LES): 2.00mm L x 2.70mm W Categories: Optoelectronics Dimension: 26.50mm L x 16.00mm W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Luminus Devices Inc. Win Source Part Number: 792661-PT-54-RAX-L35 -MPH Series: PT-54 Packaging: Tray Type: LED Module Color: Amber Features: With Connector Configuration: Rectangle Voltage - Forward (Vf) (Typ): 3V Current - Test: 13.5A Height: 6.40mm Lens Type: Flat Wavelength: 613nm Lumens/Watt @ Current - Test: 30 lm/W Flux @ Current/Temperature - Test: 1213 lm (990 lm ~ 1435 lm) Temperature - Test: 40°C Light Emitting Surface (LES): 2.00mm L x 2.70mm W Categories: Optoelectronics Dimension: 26.50mm L x 16.00mm W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - PT-54-RAX-L35-MPH - 792661-PT-54-RAX-L35-MPH - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - PT-54-RAX-L35-MPH
792661-PT-54-RAX-L35-MPH
Led Lighting - LED Lighting - COBs, Engines, Modules - PT-54-RAX-L35-MPH 792661-PT-54-RAX-L35-MPH
Manufacturer: Luminus Devices Inc. Win Source Part Number: 792661-PT-54-RAX-L35 -MPH Series: PT-54 Packaging: Tray Type: LED Module Color: Amber Features: With Connector Configuration: Rectangle Voltage - Forward (Vf) (Typ): 3V Current - Test: 13.5A Height: 6.40mm Lens Type: Flat Wavelength: 613nm Lumens/Watt @ Current - Test: 30 lm/W Flux @ Current/Temperature - Test: 1213 lm (990 lm ~ 1435 lm) Temperature - Test: 40°C Light Emitting Surface (LES): 2.00mm L x 2.70mm W Categories: Optoelectronics Dimension: 26.50mm L x 16.00mm W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Luminus Devices Inc.
Win Source Part Number: 792661-PT-54-RAX-L35-MPH
Series: PT-54
Packaging: Tray
Type: LED Module
Color: Amber
Features: With Connector
Configuration: Rectangle
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 13.5A
Height: 6.40mm
Lens Type: Flat
Wavelength: 613nm
Lumens/Watt @ Current - Test: 30 lm/W
Flux @ Current/Temperature - Test: 1213 lm (990 lm ~ 1435 lm)
Temperature - Test: 40°C
Light Emitting Surface (LES): 2.00mm L x 2.70mm W
Categories: Optoelectronics
Dimension: 26.50mm L x 16.00mm W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 792661-PT-54-RAX-L35-MPH
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - PT-54-RAX-L35-MPH
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGGE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3500 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details