Luminus, Inc. Led Lighting - LED Lighting - COBs, Engines, Modules - PT-54-G-L31-MPJ PT-54-G-L31-MPJ

Description
Manufacturer: Luminus Devices Inc. Win Source Part Number: 759438-PT-54-G-L31-M PJ Series: PT-54 Packaging: Tray Type: LED Module Color: Green Features: With Connector Configuration: Rectangle Voltage - Forward (Vf) (Typ): 5.2V Current - Test: 13.5A Height: 6.40mm Size: 26.50mm L x 16.00mm W Lens Type: Flat Wavelength: 525nm Lumens/Watt @ Current - Test: 34 lm/W Flux @ Current/Temperature - Test: 2400 lm (2000 lm ~ 2800 lm) Temperature - Test: 40°C Light Emitting Surface (LES): 2.00mm L x 2.70mm W Categories: Optoelectronics Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Luminus Devices Inc. Win Source Part Number: 759438-PT-54-G-L31-M PJ Series: PT-54 Packaging: Tray Type: LED Module Color: Green Features: With Connector Configuration: Rectangle Voltage - Forward (Vf) (Typ): 5.2V Current - Test: 13.5A Height: 6.40mm Size: 26.50mm L x 16.00mm W Lens Type: Flat Wavelength: 525nm Lumens/Watt @ Current - Test: 34 lm/W Flux @ Current/Temperature - Test: 2400 lm (2000 lm ~ 2800 lm) Temperature - Test: 40°C Light Emitting Surface (LES): 2.00mm L x 2.70mm W Categories: Optoelectronics Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lighting - LED Lighting - COBs, Engines, Modules - PT-54-G-L31-MPJ - 759438-PT-54-G-L31-MPJ - Win Source Electronics
Laguna Hills, CA, United States
Led Lighting - LED Lighting - COBs, Engines, Modules - PT-54-G-L31-MPJ
759438-PT-54-G-L31-MPJ
Led Lighting - LED Lighting - COBs, Engines, Modules - PT-54-G-L31-MPJ 759438-PT-54-G-L31-MPJ
Manufacturer: Luminus Devices Inc. Win Source Part Number: 759438-PT-54-G-L31-M PJ Series: PT-54 Packaging: Tray Type: LED Module Color: Green Features: With Connector Configuration: Rectangle Voltage - Forward (Vf) (Typ): 5.2V Current - Test: 13.5A Height: 6.40mm Size: 26.50mm L x 16.00mm W Lens Type: Flat Wavelength: 525nm Lumens/Watt @ Current - Test: 34 lm/W Flux @ Current/Temperature - Test: 2400 lm (2000 lm ~ 2800 lm) Temperature - Test: 40°C Light Emitting Surface (LES): 2.00mm L x 2.70mm W Categories: Optoelectronics Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Luminus Devices Inc.
Win Source Part Number: 759438-PT-54-G-L31-MPJ
Series: PT-54
Packaging: Tray
Type: LED Module
Color: Green
Features: With Connector
Configuration: Rectangle
Voltage - Forward (Vf) (Typ): 5.2V
Current - Test: 13.5A
Height: 6.40mm
Size: 26.50mm L x 16.00mm W
Lens Type: Flat
Wavelength: 525nm
Lumens/Watt @ Current - Test: 34 lm/W
Flux @ Current/Temperature - Test: 2400 lm (2000 lm ~ 2800 lm)
Temperature - Test: 40°C
Light Emitting Surface (LES): 2.00mm L x 2.70mm W
Categories: Optoelectronics
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 759438-PT-54-G-L31-MPJ
Product Name Led Lighting - LED Lighting - COBs, Engines, Modules - PT-54-G-L31-MPJ
LED Package: 26.50mm L x 16.00mm W
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details