Luminus, Inc.
LED White Lighting
MP-5050-810P-50-80
Description
HIGH POWER LED
Request a Quote
Email Supplier
Datasheet
Description
HIGH POWER LED
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
1214-MP-5050-810P-50-80CT-ND |
|
Product Name
|
LED White Lighting |
|
LED Package:
|
2020 (5050 Metric)
|
|
LED Type
|
White
|
|
Color Temperature
|
5000 K
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Ultraviolet
Peak Wavelength
430 nm (4300 Å)
Number of Array Elements
1
View Details
LED Package:
5mm Plastic Round
LED Type
White
Peak Wavelength
465 nm (4650 Å)
View Details