Luminus, Inc. LED White Lighting MP-5050-810E-40-80

Description
MP-5050-810E MID POWER LED
Request a Quote Datasheet
Description
MP-5050-810E MID POWER LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-5050-810E-40-80CT-ND - DigiKey
Thief River Falls, MN, United States
MP-5050-810E MID POWER LED

MP-5050-810E MID POWER LED

Buy Now Datasheet
LED White Lighting - 1214-MP-5050-810E-40-80TR-ND - DigiKey
Thief River Falls, MN, United States
MP-5050-810E MID POWER LED

MP-5050-810E MID POWER LED

Buy Now Datasheet
LED White Lighting - 1214-MP-5050-810E-40-80DKR-ND - DigiKey
Thief River Falls, MN, United States
MP-5050-810E MID POWER LED

MP-5050-810E MID POWER LED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1214-MP-5050-810E-40-80CT-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 516-ASMT-UGB5-NW7Y2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details