Luminus, Inc. LED White Lighting MP-5050-8100-65-90

Description
LED Lighting MP-5050 Horticulture White, Cool 6500K 26V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-5050 Horticulture White, Cool 6500K 26V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-5050-8100-65-90-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-5050-8100-65-90-ND
LED White Lighting MP-5050-8100-65-90-ND
LED Lighting MP-5050 Horticulture White, Cool 6500K 26V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Cool 6500K 26V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MP-5050-8100-65-90-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
View Details