Luminus, Inc. LED White Lighting MP-5050-8100-65-70

Description
LED Lighting MP-5050 Horticulture White, Cool 6500K 26V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-5050 Horticulture White, Cool 6500K 26V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-5050-8100-65-70-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-5050-8100-65-70-ND
LED White Lighting MP-5050-8100-65-70-ND
LED Lighting MP-5050 Horticulture White, Cool 6500K 26V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Cool 6500K 26V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MP-5050-8100-65-70-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details