Luminus, Inc. LED White Lighting MP-5050-8100-50-90

Description
LED Lighting MP-5050 Horticulture White, Cool 5000K 26V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-5050 Horticulture White, Cool 5000K 26V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-5050-8100-50-90-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-5050-8100-50-90-ND
LED White Lighting MP-5050-8100-50-90-ND
LED Lighting MP-5050 Horticulture White, Cool 5000K 26V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Cool 5000K 26V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MP-5050-8100-50-90-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details