Luminus, Inc. LED White Lighting MP-5050-8100-50-80

Description
LED Lighting MP-5050 Horticulture White, Cool 5000K 26V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-5050 Horticulture White, Cool 5000K 26V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-5050-8100-50-80-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-5050-8100-50-80-ND
LED White Lighting MP-5050-8100-50-80-ND
LED Lighting MP-5050 Horticulture White, Cool 5000K 26V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Cool 5000K 26V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-5050-8100-50-80
High Power LEDs - White MP-5050-8100-50-80
High Power LEDs - White White LED 5000K CCT

High Power LEDs - White White LED 5000K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-5050-8100-50-80-ND MP-5050-8100-50-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Mini-mold Chip LED - SML-D14U2W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers