Luminus, Inc. LED White Lighting MP-5050-8100-27-80

Description
LED Lighting MP-5050 Horticulture White, Warm 2700K 26V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-5050 Horticulture White, Warm 2700K 26V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-5050-8100-27-80-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-5050-8100-27-80-ND
LED White Lighting MP-5050-8100-27-80-ND
LED Lighting MP-5050 Horticulture White, Warm 2700K 26V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Warm 2700K 26V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-5050-8100-27-80
High Power LEDs - White MP-5050-8100-27-80
High Power LEDs - White White LED 2700K CCT

High Power LEDs - White White LED 2700K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-5050-8100-27-80-ND MP-5050-8100-27-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Optics - LEDs - Light Pipes - SML-010DTT86 N - 1094440-SML-010DTT86 N - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Luminous Intensity 10 milliCandela
View Details
LED Indication - Discrete - 1497-XLM2MR01D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details