Luminus, Inc. LED White Lighting MP-5050-6100-65-80

Description
LED Lighting MP-5050 Horticulture White, Cool 6500K 18V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-5050 Horticulture White, Cool 6500K 18V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1356-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1356-6-ND
LED White Lighting 1214-1356-6-ND
LED Lighting MP-5050 Horticulture White, Cool 6500K 18V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Cool 6500K 18V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1356-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1356-2-ND
LED White Lighting 1214-1356-2-ND
LED Lighting MP-5050 Horticulture White, Cool 6500K 18V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Cool 6500K 18V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1356-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1356-1-ND
LED White Lighting 1214-1356-1-ND
LED Lighting MP-5050 Horticulture White, Cool 6500K 18V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Cool 6500K 18V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-5050-6100-65-80
High Power LEDs - White MP-5050-6100-65-80
High Power LEDs - White White LED 6500K CCT

High Power LEDs - White White LED 6500K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1356-6-ND MP-5050-6100-65-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Long Life Type Mini-mold Chip LED - SMLD12WBN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 66 milliwatts
View Details