Luminus, Inc. LED White Lighting MP-5050-6100-57-80

Description
LED Lighting MP-5050 Horticulture White, Cool 5700K 18V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-5050 Horticulture White, Cool 5700K 18V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1355-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1355-6-ND
LED White Lighting 1214-1355-6-ND
LED Lighting MP-5050 Horticulture White, Cool 5700K 18V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Cool 5700K 18V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1355-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1355-1-ND
LED White Lighting 1214-1355-1-ND
LED Lighting MP-5050 Horticulture White, Cool 5700K 18V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Cool 5700K 18V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1355-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1355-2-ND
LED White Lighting 1214-1355-2-ND
LED Lighting MP-5050 Horticulture White, Cool 5700K 18V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Cool 5700K 18V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-5050-6100-57-80
High Power LEDs - White MP-5050-6100-57-80
High Power LEDs - White White LED 5700K CCT

High Power LEDs - White White LED 5700K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1355-6-ND MP-5050-6100-57-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Flat disc LED lamps - SLR-322MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details