Luminus, Inc. LED White Lighting MP-5050-6100-40-70

Description
LED Lighting MP-5050 Horticulture White, Neutral 4000K 19V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-5050 Horticulture White, Neutral 4000K 19V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-5050-6100-40-70-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-5050-6100-40-70-ND
LED White Lighting MP-5050-6100-40-70-ND
LED Lighting MP-5050 Horticulture White, Neutral 4000K 19V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Neutral 4000K 19V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number MP-5050-6100-40-70-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Color Lighting - 516-ASMT-QRBD-AFG0ETR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details