Luminus, Inc. LED White Lighting MP-5050-6100-27-80

Description
LED Lighting MP-5050 Horticulture White, Warm 2700K 18V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-5050 Horticulture White, Warm 2700K 18V 200mA 115° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1351-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1351-2-ND
LED White Lighting 1214-1351-2-ND
LED Lighting MP-5050 Horticulture White, Warm 2700K 18V 200mA 115° 2020 (5050 Metric)

LED Lighting MP-5050 Horticulture White, Warm 2700K 18V 200mA 115° 2020 (5050 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-5050-6100-27-80
High Power LEDs - White MP-5050-6100-27-80
High Power LEDs - White White LED 2700K CCT

High Power LEDs - White White LED 2700K CCT

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1351-2-ND MP-5050-6100-27-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3A2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 8000 K
View Details
4 suppliers
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details