LED Lighting MP-5050-250R Horticulture White, Neutral 4000K 5.95V 640mA 120° 2020 (5050 Metric)
LED Lighting MP-5050-250R Horticulture White, Neutral 4000K 5.95V 640mA 120° 2020 (5050 Metric)
LED Lighting MP-5050-250R Horticulture White, Neutral 4000K 5.95V 640mA 120° 2020 (5050 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1214-MP-5050-250R-40-70CT-ND |
| Product Name | LED White Lighting |
| LED Package: | 2020 (5050 Metric) |
| LED Type | White |
| Color Temperature | 4000 K |