Luminus, Inc.
LED White Lighting
MP-5050-240P-50-80
Description
HIGH POWER LED
Request a Quote
Email Supplier
Datasheet
Description
HIGH POWER LED
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
1214-MP-5050-240P-50-80CT-ND |
|
Product Name
|
LED White Lighting |
|
LED Package:
|
2020 (5050 Metric)
|
|
LED Type
|
White
|
|
Color Temperature
|
5000 K
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Ultraviolet
Peak Wavelength
367 nm (3670 Å)
Optical Power Output
10 milliwatts
View Details
LED Type
Infrared
Peak Wavelength
875 nm (8750 Å)
Forward Current
65 milliamps
View Details
LED Package:
4-PLCC
LED Type
White
Color Temperature
7250 K
View Details